The MTV-5 is a 5-ported, 4-way toggle valve with manual actuation and a detent mechanism, designed for air, water, or oil media. It features a brass body, Nitrile seals, and a stainless steel stem and spring, with electroless nickel-plated steel toggle. The valve has #10-32 ports, a threaded exhaust, and supports dual inlet pressure configuration. Maximum input pressure is 150 psig, with an air flow rating of 10 scfm at 100 psig. Force to rotate the toggle is 16 oz. nominal. Mounting uses a 15/32-32 thread with supplied nut and lockwasher. The valve is fully ported, allowing all five ports to be utilized.
4-Way Toggle Valve, 5-Ported
TOGGLE VALVE, 4-WAY, NP STEEL TOGGLE, #10-32, 170 L/MIN @ 50 PSIG, 280 L/MIN @ 100 PSIG, 150 PSIG MAX.. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves MTV-5
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | MTV-5 | 20656007 | |
| Product Name | 4-Way Fully Ported Toggle Valve | Control Valve | Control Valve |
| Valve Type | Directional; Spool; Toggle | Toggle | |
| Primary Material | Brass / Bronze | Steel | |
| Media | Water; Air; Compressed Air | ||
| Valve Size | 0.19 inch (4.83 mm) |