MAV-3P is a 3-way, normally-closed poppet valve with #10-32 ports and a 1/8" NPT inlet, designed for air, water, or oil service. It operates with a stem travel of 1/8" and requires 32 oz. force for full actuation. The valve mounts via a 15/32-32 thread into a 3/8" bore and features a brass body, stainless steel stem and spring, and nitrile seals. Air flow is rated at 4 scfm at 50 psig and 6.8 scfm at 100 psig.
3-Way Valve, 1/8" Inlet, Normally-Closed
3-WAY STEM VALVE, NORMALLY-CLOSED, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics MAV-3P
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | MAV-3P | 32792753 |
| Product Name | 3-Way Normally Closed Valve | Pneumatic Valve |
| Valve Type | Directional; Poppet | |
| Primary Material | Brass / Bronze | |
| Media | Air; Compressed Air | Air |
| Valve Size | 0.12 to 0.19 inch (3.17 to 4.83 mm) |