Clippard DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC, M5 M-DT-3C-12

Description
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
Request a Quote
Description
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-DT-3C-12 is a 3-way, normally-closed electronic valve in the Clippard DV Series, designed for in-line, manifold, or cartridge mounting with a 3/4-inch bore. It operates on 12 VDC with a power consumption of 1.9 watts and a voltage operating range of 95 to 125% of rated power. The valve has a response time of 10 to 20 ms, handles maximum flow of 70 l/min at 100 psig (7 bar), and supports operating pressures from 28 in. Hg vacuum to 100 psig. The wetted materials include polyetherimide and stainless steel, with nitrile seals standard. It features M5 exhaust and inlet ports for manifold mounting and is rated for ambient temperatures from 0 to 54°C. The valve has a cycle life of 750 million operations.

Datasheet Summary
Powered by GS/AI

The M-DT-3C-12 is a 3-way, normally-closed electronic valve in the Clippard DV Series, designed for in-line, manifold, or cartridge mounting with a 3/4-inch bore. It operates on 12 VDC with a power consumption of 1.9 watts and a voltage operating range of 95 to 125% of rated power. The valve has a response time of 10 to 20 ms, handles maximum flow of 70 l/min at 100 psig (7 bar), and supports operating pressures from 28 in. Hg vacuum to 100 psig. The wetted materials include polyetherimide and stainless steel, with nitrile seals standard. It features M5 exhaust and inlet ports for manifold mounting and is rated for ambient temperatures from 0 to 54°C. The valve has a cycle life of 750 million operations.

Suppliers

Company
Product
Description
Supplier Links
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC, M5 - M-DT-3C-12 - Clippard
Cincinnati, OH, United States
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC, M5
M-DT-3C-12
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC, M5 M-DT-3C-12
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!

Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
Medium: Compatible Fluids (40 micron filter recommended)
Air Flow: DV-2/DT-2: 100 l/min @ 100 psig*
DV-2-L/DT-2L: 100 l/min @ 50 psig*
DV-3/DT-3: 70 l/min @ 100 psig*
Power Consumption: 1.9 watts*
Operating Range: 95 to 125% of rated voltage
Ambient Temperature Range: 32 to 130°F at continuous duty*
Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore)
Electrical Connection: Spade Terminals or Wire Leads*
Ports: #10-32 or M5 (on manifold mount valve)
Response: 10 to 15 milliseconds*
Voltage: 12 or 24 VDC*
Wetted Material: PPS, Stainless Steel**
Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number M-DT-3C-12
Product Name DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC, M5
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.05 inch (1.32 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

DV 3-Way Valve, Wire Leads, Cartridge, 24 VDC, M5 - M-DV-3C-24 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-WAY EW Series - Mouse Valves - EC-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
Oxygen Clean Series Electronic Valves - O-EC-*M - Clippard
Specs
Media Gas; High Purity; Air; Breathable; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
Media Temperature 30 to 180 F (-1 to 82 C)
View Details
15 mm Miniature Electronic Valve - E215F-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details