The LVA-3 is a 3-way, normally-closed heavy-duty air limit valve with a solid aluminum body and a zinc alloy die-cast actuator head featuring a hardened steel shaft in a bronze bearing. It contains a Clippard MJV-3C cartridge valve made of brass and stainless steel with Nitrile seals. The valve has 1/8-27 NPT inlet, outlet, and exhaust ports, with a maximum input pressure of 300 psig and an air flow rate of 19 scfm at 100 psig. The actuator arm may be rotated in 90-degree increments and moves up to 50 degrees, with an actuation range of 23 to 50 degrees for on-state operation. Torque to actuate is 3 in./lbs. Mounting is via four 13/64-inch holes for #10 screws or 1/4-20 tapping. The valve is designed for air service only.
Heavy Duty Limit Valve, 3-Way, Normally-Closed
PNEUMATIC VALVE, HEAVY DUTY LIMIT VALVE, 3-WAY, NORMALLY-CLOSED. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics LVA-3
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | LVA-3 | 11071 | |
| Product Name | Heavy Duty Limit Valve | Pneumatic Valve | Pneumatic Valve |
| Valve Type | Directional; Poppet | ||
| Primary Material | Aluminum | ||
| Media | Air; Compressed Air | Air | Air |
| Valve Size | 0.12 inch (3.17 mm) |