The EVP series proportional valves are 2-way valves for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitors. The E-PM-10-13-50 is a manifold mount variant with a 0.013" orifice, rated for a maximum pressure of 100 psig, and designed for a 0 to 10 VDC input signal. It uses a single moving part for long life and low power consumption of 1.9 watts at 72°F. Seal material is nitrile as standard, with FKM and EPDM available. The valve has #10-32 female inlet and outlet threads and mounts via two #6-32 holes on a base measuring 1.388" x 0.875". The driver current is proportional to the input signal, enabling linear flow control.
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E-PM-10-13-50 |
| Product Name | Manifold Mount - Proportional Valves |
| Valve Type | Control Valve; Cartridge |
| Primary Material | Aluminum |
| Media | Gas; Inert Gases; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |