Clippard Manifold Mount - Proportional Valves E-PM-05-25-A0

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series consists of 2-way proportional valves designed for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitors. The valves feature a single moving part for long life and low friction, consume 1.9 watts at 73°F, and operate with DC input currents ranging from 0 to 0.370 amps depending on the voltage configuration. Available in inline and manifold mounting styles, they include #10-32 threaded ports and support orifice sizes of 0.009", 0.013", 0.025", 0.040", and 0.060". Standard seals are nitrile, with EPDM and FKM options available. Maximum operating pressures range from 25 to 100 psig depending on the orifice, and control signals can be 0 to 5, 0 to 10, or 0 to 20 VDC. The manifold mount variant includes #6-32 mounting holes, 7/32" deep, on a base measuring 1.560" x 0.875" x 0.500".

Datasheet Summary
Powered by GS/AI

The EVP series consists of 2-way proportional valves designed for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitors. The valves feature a single moving part for long life and low friction, consume 1.9 watts at 73°F, and operate with DC input currents ranging from 0 to 0.370 amps depending on the voltage configuration. Available in inline and manifold mounting styles, they include #10-32 threaded ports and support orifice sizes of 0.009", 0.013", 0.025", 0.040", and 0.060". Standard seals are nitrile, with EPDM and FKM options available. Maximum operating pressures range from 25 to 100 psig depending on the orifice, and control signals can be 0 to 5, 0 to 10, or 0 to 20 VDC. The manifold mount variant includes #6-32 mounting holes, 7/32" deep, on a base measuring 1.560" x 0.875" x 0.500".

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount -  Proportional Valves - E-PM-05-25-A0 - Clippard
Cincinnati, OH, United States
Manifold Mount - Proportional Valves
E-PM-05-25-A0
Manifold Mount - Proportional Valves E-PM-05-25-A0
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E-PM-05-25-A0
Product Name Manifold Mount - Proportional Valves
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount -  Proportional Valves - E-PM-05-40-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Cordis CPI Dynamic Single-Valve Pressure Control -  - Clippard
Specs
Valve Type Control Valve
Media Gas
Number of Ports 2
View Details
Compact Air Valve - ESO-3*-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EV-3-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details