The EV-3-24 is a 3-way, normally closed solenoid valve designed for use with clean, dry air, featuring wire leads with radial mounting. It operates at 24 VDC with a power consumption of 0.67 watt and has a pressure range of 28" Hg vacuum to 105 psig. The valve has a response time of 5 to 10 milliseconds and an operating voltage range of 90 to 150% of rated voltage. Seals are made of FKM. Its flow rate is 0.6 scfm at 100 psig.
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
ELECTRONIC VALVE, EV SERIES, 3-WAY, NORMALLY CLOSED, THREADED SIDE PORT, 24 VDC, WITH 18 IN WIRE LEADS SIDE CONNECTION, NICKEL PLATED BRASS BODY & CORE, STANDARD IN-LINE MOUNT, #10 - 32 FEMALE IN-LINE PORTS, 1-05 PSIG, 0.67 WATTS, 0.007 IN POPPET TRAVEL. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves EV-3-24
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | EV-3-24 | 12622622 | |
| Product Name | Fully Ported 3-WAY EW Series - Mouse Valves | Solenoid Valve | Solenoid Valve |
| Valve Type | Control Valve | Poppet | |
| Media | Air; Compressed Air | ||
| Maximum Pressure | 0.00 to 105.00 psi (0.0 to 73.9 m H2O) | ||
| Number of Ports | 2 |