J-Series shuttle valve with two 1/8" NPT female inlets and one 1/4" NPT female outlet, brass body, stainless steel shuttle, and nitrile seals. Maximum input pressure is 300 psig; air flow is 50 scfm at 100 psig. Mounting is direct or in-line. Pressure to shift is approximately 1 psig. Dimensions include 11/16" hex body and 0.750" length. Not to be used as a pressure selector.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | JSV-2YFF |
| Product Name | Shuttle Valve |
| Valve Type | Directional; Poppet |
| Primary Material | Brass / Bronze |
| Media | Water; Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |