Clippard DV 2-Way Valve, Spade Term., Cartridge, 0.070" Orifice, 24 VDC, M5 M-DT-2C-24-L

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DV Series is a compact, 2-way electronic valve designed for precise fluid control in industrial applications, with a stainless steel body and nitrile seals standard. It features a cartridge mounting style, 24 VDC coil, and a 0.070-inch (1.8 mm) orifice, supporting flow rates up to 100 l/min at 100 psig (6.9 bar). The valve operates from a 95% to 125% voltage range, consumes 1.9 watts, and has a response time of 10 to 20 ms. It is rated for operating temperatures between 0 and 54°C and pressures from 28 inches Hg vacuum to 100 psig. The wetted materials include polyetherimide, stainless steel, and PPS, with a cycle life of 750 million. Mounting is via a 3/4-inch bore insert.

Datasheet Summary
Powered by GS/AI

The DV Series is a compact, 2-way electronic valve designed for precise fluid control in industrial applications, with a stainless steel body and nitrile seals standard. It features a cartridge mounting style, 24 VDC coil, and a 0.070-inch (1.8 mm) orifice, supporting flow rates up to 100 l/min at 100 psig (6.9 bar). The valve operates from a 95% to 125% voltage range, consumes 1.9 watts, and has a response time of 10 to 20 ms. It is rated for operating temperatures between 0 and 54°C and pressures from 28 inches Hg vacuum to 100 psig. The wetted materials include polyetherimide, stainless steel, and PPS, with a cycle life of 750 million. Mounting is via a 3/4-inch bore insert.

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Cincinnati, OH, United States
DV 2-Way Valve, Spade Term., Cartridge, 0.070" Orifice, 24 VDC, M5
M-DT-2C-24-L
DV 2-Way Valve, Spade Term., Cartridge, 0.070" Orifice, 24 VDC, M5 M-DT-2C-24-L
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number M-DT-2C-24-L
Product Name DV 2-Way Valve, Spade Term., Cartridge, 0.070" Orifice, 24 VDC, M5
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.07 inch (1.78 mm)
Maximum Pressure 50.00 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E3O15E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Flow Control Valve - JFC-5K - Clippard
Specs
Valve Type Angle; Needle
Primary Material Aluminum; Brass / Bronze
Media Air; Compressed Air
View Details
3 Way Normally Closed Air Valve - E*-3M-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Compact 10 mm Isolation Valve - E*210S* - Clippard
Specs
Valve Type Control Valve; Diaphragm
Primary Material Glass Filled Nylon
Media Water; Gas; Air; Compressed Air
View Details