JFC-4R-P12 is a meter-out flow control valve with a 3/8" Push-Quick inlet, a recessed screwdriver slot for flow adjustment, and a 1/4" NPT male threaded outlet. It is designed for air, water, or oil applications with a maximum input pressure of 150 psig and adjustable air flow up to 45 scfm at 100 psig. The valve features an electroless nickel-plated brass needle and stem, an anodized aluminum body, and Nitrile seals. It mounts directly into cylinders or on panels and complies with RoHS standards. Dimensions are 0.710" in "D" and 1.250" in "W".
Meter Out Control Valve, Recessed Needle, 3/8" P-Q Fitting
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | JFC-4R-P12 |
| Product Name | Flow Control Valve |
| Valve Type | Angle; Needle |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.25 to 0.38 inch (6.35 to 9.52 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |