Clippard Shuttle Valve JSV-2PFF

Description
J-Series Shuttle Valve, 1/8" Male Outlet, (2) 1/8" Female Inlets
Request a Quote
Description
J-Series Shuttle Valve, 1/8" Male Outlet, (2) 1/8" Female Inlets
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JSV-2PFF is a poppet-type shuttle valve with a brass body, stainless steel shuttle, and nitrile seal, designed for air, water, or oil media. It features one 1/8" NPT male outlet and two 1/8" NPT female inlets, with direct or in-line mounting. The valve supports an input pressure up to 300 psig and an air flow of 30 scfm at 50 psig and 50 scfm at 100 psig. The pressure required to shift flow is approximately 1 psig. The valve has a 11/16" hex body and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

JSV-2PFF is a poppet-type shuttle valve with a brass body, stainless steel shuttle, and nitrile seal, designed for air, water, or oil media. It features one 1/8" NPT male outlet and two 1/8" NPT female inlets, with direct or in-line mounting. The valve supports an input pressure up to 300 psig and an air flow of 30 scfm at 50 psig and 50 scfm at 100 psig. The pressure required to shift flow is approximately 1 psig. The valve has a 11/16" hex body and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Shuttle Valve - JSV-2PFF - Clippard
Cincinnati, OH, United States
Shuttle Valve
JSV-2PFF
Shuttle Valve JSV-2PFF
J-Series Shuttle Valve, 1/8" Male Outlet, (2) 1/8" Female Inlets

J-Series Shuttle Valve, 1/8" Male Outlet, (2) 1/8" Female Inlets

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number JSV-2PFF
Product Name Shuttle Valve
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Adjustable Pressure Regulator - DR-2 - Clippard
Specs
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
View Details
10 mm Miniature Electronic Valve - E210A-1L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Compact Air Valve - ES-2*-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details