2-way normally closed solenoid valve for clean, dry air, available in manifold mount configuration with a pressure range of 28 in.Hg vacuum to 50 psig and 24 VDC operation. Features EPR seals, 0.67 W power consumption, and a response time of 5 to 10 milliseconds. Operating voltage range is 90 to 150% of rated voltage. Air flow is 0.5 scfm at 50 psig outlet pressure. Operating temperature range is 32 to 180°F.
Electronic Solenoid Valve
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-2M-24-L |
| Product Name | 2 Way Normally Closed Air Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |