Clippard Flow Control Valve JFC-3BR

Description
Meter In Adjustable Flow Control Valve
Request a Quote
Description
Meter In Adjustable Flow Control Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Meter In Adjustable Flow Control Valve with 1/8" NPT port, featuring a knurled knob for fine adjustment and a maximum input pressure of 150 psig. The valve allows 360° rotation of the input port and provides an adjustable flow rate of up to 11 scfm at 100 psig. It includes a recessed slotted needle shaft for precise control and is mounted via 1/8" NPT threading.

Datasheet Summary
Powered by GS/AI

Meter In Adjustable Flow Control Valve with 1/8" NPT port, featuring a knurled knob for fine adjustment and a maximum input pressure of 150 psig. The valve allows 360° rotation of the input port and provides an adjustable flow rate of up to 11 scfm at 100 psig. It includes a recessed slotted needle shaft for precise control and is mounted via 1/8" NPT threading.

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - JFC-3BR - Clippard
Cincinnati, OH, United States
Flow Control Valve
JFC-3BR
Flow Control Valve JFC-3BR
Meter In Adjustable Flow Control Valve

Meter In Adjustable Flow Control Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number JFC-3BR
Product Name Flow Control Valve
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional  In-Line and Manafold Control Valve - E*-P-05-09-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Precision Adjustable Pressure Regulator - DR-2P - Clippard
Specs
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
View Details
2-Way J Series Valve - MJVO-2C - Clippard
Specs
Valve Type Directional; Cartridge; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
10 mm Miniature Electronic Valve - E210A-1L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details