Clippard 3 Way Normally Closed Air Valve E*-3-6

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way Normally Closed Air Valve - E*-3-6 - Clippard
Cincinnati, OH, United States
3 Way Normally Closed Air Valve
E*-3-6
3 Way Normally Closed Air Valve E*-3-6
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-3-6
Product Name 3 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional  In-Line and Manafold Control Valve - E*-PM-10-09-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
10 mm Miniature Electronic Valve - E3O10C-2E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Air -Operated Isolation Valves - AIV series - Clippard
Specs
Valve Type Isolation Valve
Primary Material PEEK; PTFE
Media Water; Gas; Air
View Details
2 Way Normally Closed Air Valve - E*-2M-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details