Clippard 3 Way Normally Closed Air Valve E*-3M-6-L

Description
Electronic Solenoid Valve
Request a Quote
Description
Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard ES series is a compact 3-way normally closed solenoid valve designed to convert low-voltage, low-current signals into high-pressure pneumatic outputs up to 105 psig. It features a Zytel® ST 801 polymer housing, a single moving part with 0.007" travel, and operates quietly with low power consumption. The valve mounts with 7/8" center-to-center spacing, stands under 1" in height, and can be secured with two #4-40 screws. It offers flow up to 0.6 scfm and is available with either a TE Connectivity #5-103956-2 connector or 18" wire leads using #26 gauge wire. Operating voltage options include 12 VDC and 24 VDC, each drawing 1.0 W at rated voltage.

Datasheet Summary
Powered by GS/AI

The Clippard ES series is a compact 3-way normally closed solenoid valve designed to convert low-voltage, low-current signals into high-pressure pneumatic outputs up to 105 psig. It features a Zytel® ST 801 polymer housing, a single moving part with 0.007" travel, and operates quietly with low power consumption. The valve mounts with 7/8" center-to-center spacing, stands under 1" in height, and can be secured with two #4-40 screws. It offers flow up to 0.6 scfm and is available with either a TE Connectivity #5-103956-2 connector or 18" wire leads using #26 gauge wire. Operating voltage options include 12 VDC and 24 VDC, each drawing 1.0 W at rated voltage.

Suppliers

Company
Product
Description
Supplier Links
3 Way Normally Closed Air Valve - E*-3M-6-L - Clippard
Cincinnati, OH, United States
3 Way Normally Closed Air Valve
E*-3M-6-L
3 Way Normally Closed Air Valve E*-3M-6-L
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-3M-6-L
Product Name 3 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Air Piloted Valve - PAVO-2 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
GNV Needle Valve, In-Line Mount, 1/8
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Manifold Mount -  Proportional Valves - E-PM-05-13-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
3 Way Normally Closed Air Valve - E*-3-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details