Clippard 2-Way Stem Valve,1/4" NPT Male GV-2Q

Description
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience. • Will accept a variety of manual, air pilot, electrical or mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number. • Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)
Request a Quote
Description
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience. • Will accept a variety of manual, air pilot, electrical or mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number. • Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GV-2Q is a 2-way stem valve with 1/4" NPT male ports, designed for use with air, water, or oil, and compatible with Clippard's MPA series pilot actuators. It features electroless nickel plated brass and anodized aluminum construction, stainless steel stems and springs, and operates within a temperature range of 32° to 230°F (0 to 110°C) at a maximum pressure of 150 psig. The valve has a flow rate of 38 scfm at 50 psig and 67 scfm at 100 psig, with a stem travel of 1/8" and a nominal actuation force of 2 lbs. The mounting interface accepts 15/32-32 threaded actuators.

Datasheet Summary
Powered by GS/AI

The GV-2Q is a 2-way stem valve with 1/4" NPT male ports, designed for use with air, water, or oil, and compatible with Clippard's MPA series pilot actuators. It features electroless nickel plated brass and anodized aluminum construction, stainless steel stems and springs, and operates within a temperature range of 32° to 230°F (0 to 110°C) at a maximum pressure of 150 psig. The valve has a flow rate of 38 scfm at 50 psig and 67 scfm at 100 psig, with a stem travel of 1/8" and a nominal actuation force of 2 lbs. The mounting interface accepts 15/32-32 threaded actuators.

Suppliers

Company
Product
Description
Supplier Links
2-Way Stem Valve,1/4
Cincinnati, OH, United States
2-Way Stem Valve,1/4" NPT Male
GV-2Q
2-Way Stem Valve,1/4" NPT Male GV-2Q
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience. • Will accept a variety of manual, air pilot, electrical or mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number. • Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)

Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports.

Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience.

• Will accept a variety of manual, air pilot, electrical or mechanical actuators
• Small, compact size, lightweight
• Design flexibility and fast response
• Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance
• Stainless steel stems and springs for corrosion resistance
• Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number.
• Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number GV-2Q
Product Name 2-Way Stem Valve,1/4" NPT Male
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EC-3-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
DV 3-Way Valve, Wire Leads, Cartridge, 12 VDC, #10-32 - DV-3C-12 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details