Clippard Flow Control Valve JFC-3B

Description
Meter In Adjustable Flow Control Valve
Request a Quote
Description
Meter In Adjustable Flow Control Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Meter In Adjustable Flow Control Valve with 1/8" NPT port, rated for up to 11 scfm at 100 psig, featuring a slotted knurled knob with lock nut for fine adjustment and an arrow indicating flow direction. The valve mounts directly into a 1/8" NPT port and is designed for controlled inlet flow regulation.

Datasheet Summary
Powered by GS/AI

Meter In Adjustable Flow Control Valve with 1/8" NPT port, rated for up to 11 scfm at 100 psig, featuring a slotted knurled knob with lock nut for fine adjustment and an arrow indicating flow direction. The valve mounts directly into a 1/8" NPT port and is designed for controlled inlet flow regulation.

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - JFC-3B - Clippard
Cincinnati, OH, United States
Flow Control Valve
JFC-3B
Flow Control Valve JFC-3B
Meter In Adjustable Flow Control Valve

Meter In Adjustable Flow Control Valve

Supplier's Site Datasheet
Control Valve - 51761878 - Radwell International
Willingboro, NJ, United States
Control Valve
51761878
Control Valve 51761878
FLOW CONTROL VALVE, METER IN, ADJUSTABLE, KNURLED KNOB, METER IN, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROL VALVE, METER IN, ADJUSTABLE, KNURLED KNOB, METER IN, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number JFC-3B 51761878
Product Name Flow Control Valve Control Valve
Valve Type Needle Control Valve
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valve - JFC-2B - Clippard
Specs
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV2-1C-02-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
2-WAY EW Series - Mouse Valves - ET-2-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
3 Way Fully Ported Air Valve - E*O-3M-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details