The GNV-3RC is a cartridge needle valve with a screwdriver slot adjustment and a 1/4-28 thread for mounting. It has a 0.610 inch diameter and an internal passage of 0.192 inch. The valve is designed for use with Clippard Push-Quick fittings, compatible with both flexible hose and rigid tubing.
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | GNV-3RC |
| Product Name | GNV Needle Valve, Cartridge Mount, 1/8" NPT, Slot Adjustment |
| Valve Type | Needle |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Oil; Air |
| Valve Size | 0.12 inch (3.17 mm) |