Clippard 3-Way Normally Open Valve MAVO-3P

Description
Normally Passing 3-Way, 1/8" NPT Input, #10-32 Output
Request a Quote
Description
Normally Passing 3-Way, 1/8" NPT Input, #10-32 Output
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MAVO-3P is a 3-way, normally-open pneumatic valve with #10-32 ports and a 1/8" NPT inlet, designed to control air, water, or oil flow with a stem travel of 1/8" and a force requirement of 32 oz for full actuation. It features a brass body, Nitrile seals, and a stainless steel stem and spring, mounted via a 15/32-32 thread into a 3/8" bore. The valve provides an air flow of 6 scfm at 50 psig and 10 scfm at 100 psig. The model includes a rotatable inlet port for port orientation flexibility.

Datasheet Summary
Powered by GS/AI

MAVO-3P is a 3-way, normally-open pneumatic valve with #10-32 ports and a 1/8" NPT inlet, designed to control air, water, or oil flow with a stem travel of 1/8" and a force requirement of 32 oz for full actuation. It features a brass body, Nitrile seals, and a stainless steel stem and spring, mounted via a 15/32-32 thread into a 3/8" bore. The valve provides an air flow of 6 scfm at 50 psig and 10 scfm at 100 psig. The model includes a rotatable inlet port for port orientation flexibility.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Open Valve - MAVO-3P - Clippard
Cincinnati, OH, United States
3-Way Normally Open Valve
MAVO-3P
3-Way Normally Open Valve MAVO-3P
Normally Passing 3-Way, 1/8" NPT Input, #10-32 Output

Normally Passing 3-Way, 1/8" NPT Input, #10-32 Output

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number MAVO-3P
Product Name 3-Way Normally Open Valve
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DT 3-Way Valve, Spade Terminals, Manifold Mount, 12 VDC, M5 - M-DT-3M-12 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Manifold Mount -  Proportional Valves - E-PM-20-25-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
GNV Needle Valve, In-Line Mount, 3/8
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
3 Way Normally Closed Air Valve - E*-3M-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details