FV-5P is a 4-way, fully-ported, spring-return spool valve with 1/8" NPT ports, designed for pneumatic control applications. It has an inlet and outlet port size of 1/8" NPT, with an exhaust port of the same specification, and supports an air flow of 6.5 scfm at 50 psig and 10.5 scfm at 100 psig. The valve features a compact design with overall dimensions of 2.343 inches in length and 2.718 inches in height, and a mounting footprint of 0.625 inches wide by 1.250 inches long. Optional FKM seals are available for high-temperature or chemically aggressive environments up to +400°F.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | FV-5P |
| Product Name | FV Series 4-Way Fully Ported Valve |
| Valve Type | Directional; Spool |
| Primary Material | Brass / Bronze |
| Media | Water; Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |