FV-5 is a 4-way, 5-port spool valve with #10-32 threaded ports, designed for pneumatic control applications. It features a spring return actuation and is fully ported. The valve supports an air flow of 6 scfm at 50 psig and 10 scfm at 100 psig. Overall dimensions are 0.625 inches in height and 0.875 inches in width, with a #10-32 inlet and outlet. The valve body includes a 15/32-32 threaded exhaust port.
4-Way Plunger Valve, 5 Ports, #10-32
DOUBLE PLUNGER VALVE, 4-WAY, FULLY-PORTED, #10-32 VALVE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | FV-5 | 51761465 |
| Product Name | FV Series 4-Way Fully Ported Valve | Solenoid Valve |
| Valve Type | Directional; Spool | |
| Primary Material | Brass / Bronze | |
| Media | Water; Air; Compressed Air | |
| Valve Size | 0.19 inch (4.83 mm) |