MNV-3P is a needle valve with a #10-32 inlet and outlet, featuring a screwdriver slot adjustment and a knurled locking nut. It has a maximum input pressure of 2,000 psig and supports an air flow of 2.5 scfm at 50 psig or 5 scfm at 100 psig. The valve is constructed with a solid brass body and has a physical profile consistent with the MNV-3 series, including a height of 1.187 inches and a body diameter of 0.593 inches.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MNV-3P |
| Product Name | Needle Valve |
| Valve Type | Needle |
| Primary Material | Brass / Bronze |
| Media | Water; Gas; Air; Compressed Air |
| Valve Size | 0.12 to 0.19 inch (3.17 to 4.83 mm) |