Compact 3-way electronic poppet valve for clean, dry air, with a pressure range up to 105 psig and a flow rate of 0.45 scfm at 25 psig, designed for 24 VDC operation and featuring side (radial) wiring. Operates within a temperature range of 32 to 150°F, consumes 1 watt at rated voltage, and has a response time of 5 to 10 milliseconds at maximum rated pressure. Ports include inlet and outlet through the manifold and exhaust through the top. Mounting style is side (radial) wiring with pin dimensions of 0.025 x 0.200 square inches.
3-Way Electronic Poppet Valve
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ES-3*-24-H |
| Product Name | Compact Air Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Zytel ST 801® |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |