Clippard Manifold Mount - Proportional Valves E-PM-05-40-50

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series consists of 2-way proportional valves for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitoring. The E-PM-05-40-50 variant is a manifold-mounted model with a 0.040-inch orifice, rated for a maximum operating pressure of 50 psig, and designed for a 0 to 5 VDC input signal. It features a single moving part for long life, low power consumption of 1.9 watts at 72°F, and standard nitrile seals. The valve has #10-32 inlet and outlet threads, and its compact design includes #6-32 mounting holes for secure installation. Flow is proportional to input current, with maximum flow of 18.7 l/min at rated pressure.

Datasheet Summary
Powered by GS/AI

The EVP series consists of 2-way proportional valves for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitoring. The E-PM-05-40-50 variant is a manifold-mounted model with a 0.040-inch orifice, rated for a maximum operating pressure of 50 psig, and designed for a 0 to 5 VDC input signal. It features a single moving part for long life, low power consumption of 1.9 watts at 72°F, and standard nitrile seals. The valve has #10-32 inlet and outlet threads, and its compact design includes #6-32 mounting holes for secure installation. Flow is proportional to input current, with maximum flow of 18.7 l/min at rated pressure.

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount -  Proportional Valves - E-PM-05-40-50 - Clippard
Cincinnati, OH, United States
Manifold Mount - Proportional Valves
E-PM-05-40-50
Manifold Mount - Proportional Valves E-PM-05-40-50
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E-PM-05-40-50
Product Name Manifold Mount - Proportional Valves
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Normally Closed Air Valve - E*-2M-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E3O15D-1L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-10-09-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Check Valve - MCV-1BB - Clippard
Specs
Valve Type Lift Check; Check
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details