Clippard Compact Air Valve ES-2*-12-H

Description
2-Way Electronic Poppet Valve
Request a Quote
Description
2-Way Electronic Poppet Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ES-2*-12-H is a 2-way normally closed solenoid valve designed for clean, dry air applications, with a 12 VDC coil and side (radial) wire leads. It operates from 90 to 120% of rated voltage, consumes 1 watt at rated voltage, and handles a pressure range of 28" Hg vacuum to 25 psig with an airflow of 0.45 scfm at 25 psig. The valve has a response time of 5 to 10 milliseconds at maximum rated pressure and functions within a temperature range of 32 to 150°F. The inlet and outlet ports connect through a manifold, and the valve is mounted with side wire leads. It meets RoHS standards.

Datasheet Summary
Powered by GS/AI

ES-2*-12-H is a 2-way normally closed solenoid valve designed for clean, dry air applications, with a 12 VDC coil and side (radial) wire leads. It operates from 90 to 120% of rated voltage, consumes 1 watt at rated voltage, and handles a pressure range of 28" Hg vacuum to 25 psig with an airflow of 0.45 scfm at 25 psig. The valve has a response time of 5 to 10 milliseconds at maximum rated pressure and functions within a temperature range of 32 to 150°F. The inlet and outlet ports connect through a manifold, and the valve is mounted with side wire leads. It meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Compact Air Valve - ES-2*-12-H - Clippard
Cincinnati, OH, United States
Compact Air Valve
ES-2*-12-H
Compact Air Valve ES-2*-12-H
2-Way Electronic Poppet Valve

2-Way Electronic Poppet Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number ES-2*-12-H
Product Name Compact Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Special Piloted 3-Way Air Valve - 2013 - Clippard
Specs
Valve Type Directional; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV4-1C-07-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Check Valve - MCV-2 - Clippard
Specs
Valve Type Lift Check; Check
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2 suppliers
15 mm Miniature Electronic Valve - E3O15G-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details