The EM Series is a family of miniature 2-way and 3-way pneumatic valves designed for space-constrained applications, with a height of just over 1 inch and a diameter of less than 3/4 inch. The EMO-3 variant is a 3-way valve with a #10-32 threaded exhaust port and a #10-32 threaded inlet and outlet, optimized for clean, dry air with a 40-micron filter. It operates on 12 VDC or 24 VDC, consumes 1 watt, and has a nominal response time of 10 ms. Nitrile seals are standard, with FKM, EPDM, and silicone options available. The valve supports a pressure range of 28 in.Hg vacuum to 105 psig and an operating temperature range of 32 to 150°F. Wire leads exit the top for body rotation during close-center mounting.
When space is critical, the EM Series Valve provides the best solution.
At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and incorporates wire leads out the top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications.
This valve is perfect for air and/or gas control, pilot control, and any application where space is limited, but desired performance is not. Unique "Spider" Design for
Extremely Long Life
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EMO-3 |
| Product Name | EM Series Electronic Valve |
| Valve Type | Control Valve |
| Media | Gas; Oxygen, Inert Gas; Air; Compressed Air |
| Number of Ports | 3 |