Clippard Check Valve MCV-1

Description
Check Valve, #10-32 Ports
Request a Quote
Description
Check Valve, #10-32 Ports
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve with #10-32 inlet and outlet ports, brass body, Nitrile seals, and stainless steel spring, designed for air flow with a maximum input pressure of 100 psig. It cracks open at approximately 1 psig and fully opens at 2.5 psig, delivering 6.5 scfm at 50 psig and 11.5 scfm at 100 psig. Mounts directly or in-line, with flow direction indicated by an arrow on the valve body. Operating temperature range is 32° to 230°F. Complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

Check valve with #10-32 inlet and outlet ports, brass body, Nitrile seals, and stainless steel spring, designed for air flow with a maximum input pressure of 100 psig. It cracks open at approximately 1 psig and fully opens at 2.5 psig, delivering 6.5 scfm at 50 psig and 11.5 scfm at 100 psig. Mounts directly or in-line, with flow direction indicated by an arrow on the valve body. Operating temperature range is 32° to 230°F. Complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Check Valve - MCV-1 - Clippard
Cincinnati, OH, United States
Check Valve
MCV-1
Check Valve MCV-1
Check Valve, #10-32 Ports

Check Valve, #10-32 Ports

Supplier's Site Datasheet
Valve Cartridge - 18801662 - Radwell International
Willingboro, NJ, United States
Valve Cartridge
18801662
Valve Cartridge 18801662
CHECK VALVE, #10-32 PORTS, AIR FLOW 180 L/MIN @ 50 PSIG; 325 L/MIN @ 100 PSIG, FORCE CRACKS AT APPROX. 1/2 PSIG, INPUT PSIG 300 PSIG MAX.300 PSIG MAX.. FREE 2 YEAR RADWELL WARRANTY

CHECK VALVE, #10-32 PORTS, AIR FLOW 180 L/MIN @ 50 PSIG; 325 L/MIN @ 100 PSIG, FORCE CRACKS AT APPROX. 1/2 PSIG, INPUT PSIG 300 PSIG MAX.300 PSIG MAX.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Valve Cartridge -  - Radwell International
Willingboro, NJ, United States
Valve Cartridge
Valve Cartridge
CLIPPARD Valves MCV-1

CLIPPARD Valves MCV-1

Supplier's Site

Technical Specifications

  Clippard Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number MCV-1 18801662
Product Name Check Valve Valve Cartridge Valve Cartridge
Valve Type Lift Check; Check Check
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Valve - JSLV-3 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Water; Air; Compressed Air
View Details
3 Way Fully Ported Air Valve - E*O-3-24 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Compact Air Valve - ESO-3*-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
Compact Air Valve - ES-2*-6 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details