Clippard Intrinsically Safe Soleinoid Valve EIO-3-*-15.5-H

Description
Intrinsically Safe Electronic Solenoid Valve
Request a Quote
Description
Intrinsically Safe Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Intrinsically safe, normally-closed, 3-way fully-ported solenoid valve with a 0.025" pin connector, designed for clean, dry air and rated for 28" Hg vacuum to 105 psig pressure, operating on 15.5 VDC with 0.67 watt power consumption, 5 to 10 millisecond response time, and 32 to 180°F temperature range; equipped with #10-32 threaded inlet and available in in-line or manifold mount configurations.

Datasheet Summary
Powered by GS/AI

Intrinsically safe, normally-closed, 3-way fully-ported solenoid valve with a 0.025" pin connector, designed for clean, dry air and rated for 28" Hg vacuum to 105 psig pressure, operating on 15.5 VDC with 0.67 watt power consumption, 5 to 10 millisecond response time, and 32 to 180°F temperature range; equipped with #10-32 threaded inlet and available in in-line or manifold mount configurations.

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Soleinoid Valve - EIO-3-*-15.5-H - Clippard
Cincinnati, OH, United States
Intrinsically Safe Soleinoid Valve
EIO-3-*-15.5-H
Intrinsically Safe Soleinoid Valve EIO-3-*-15.5-H
Intrinsically Safe Electronic Solenoid Valve

Intrinsically Safe Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number EIO-3-*-15.5-H
Product Name Intrinsically Safe Soleinoid Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E215D-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E3O15E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Pinch Valve - NPV-7 - Clippard
Specs
Valve Type Solenoid
Primary Material Aluminum; Stainless Steel
Media Water; Gas; Air
View Details
Compact 10 mm Isolation Valve - E*210S* - Clippard
Specs
Valve Type Control Valve; Diaphragm
Primary Material Glass Filled Nylon
Media Water; Gas; Air; Compressed Air
View Details