Clippard DV 2-Way Valve, Spade Term., Cartridge, 0.070" Orifice, 12 VDC, FKM Seals DT-2C-12-L-V

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote Datasheet
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Cincinnati, OH, United States
DV 2-Way Valve, Spade Term., Cartridge, 0.070" Orifice, 12 VDC, FKM Seals
DT-2C-12-L-V
DV 2-Way Valve, Spade Term., Cartridge, 0.070" Orifice, 12 VDC, FKM Seals DT-2C-12-L-V
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DT-2C-12-L-V
Product Name DV 2-Way Valve, Spade Term., Cartridge, 0.070" Orifice, 12 VDC, FKM Seals
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.07 inch (1.78 mm)
Maximum Pressure 50.00 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E3O10A-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
3-Way Miniature Pinch Valve - NPV3-2D-04-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-PM-10-09-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details