Clippard Solenoid Valve JSLV-2-F2M2

Description
SLEEVE VAVLE, J SERIES, 1/8 IN NPT FEMALE PORTS, 2 WAY, NITRILE SEALS. FREE 2 YEAR RADWELL WARRANTY
Description
SLEEVE VAVLE, J SERIES, 1/8 IN NPT FEMALE PORTS, 2 WAY, NITRILE SEALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 51754826 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
51754826
Solenoid Valve 51754826
SLEEVE VAVLE, J SERIES, 1/8 IN NPT FEMALE PORTS, 2 WAY, NITRILE SEALS. FREE 2 YEAR RADWELL WARRANTY

SLEEVE VAVLE, J SERIES, 1/8 IN NPT FEMALE PORTS, 2 WAY, NITRILE SEALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 51754826
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514404 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Ball Check Valve 0 5 4 - 1225030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.00 inch (76.20 mm)
View Details
250 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details