2- and 3-way intrinsically safe, normally-closed solenoid valves for clean, dry air, featuring #10-32 thread inlets and manifold mounting options, with a 15.5 VDC coil voltage, pressure range of 28 inHg vacuum to 105 psig, air flow up to 0.6 scfm at 100 psig, power consumption of 0.67 watt, response time of 5 to 10 milliseconds, and operating temperature range of 32 to 180°F. The valves meet RoHS standards.
Intrinsically Safe Electronic Solenoid Valve
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EI-3-*-15.5 |
| Product Name | Intrinsically Safe Soleinoid Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |