The 2013 series comprises 3-way normally-closed electronic valves for air, featuring an anodized aluminum body and nitrile diaphragms, with a maximum input pressure of 100 psig and an air flow rate of 22 scfm at 100 psig. The valves switch in 10 milliseconds and have a frequency response of 50 Hz at 100 psig and 70 Hz at 30 psig. Power consumption is less than 0.50 watts, with current draws of 80 mA at 6 V, 40 mA at 12 V, or 20 mA at 24 V. Continuous overload tolerance is 350% at 25°C ambient and 250% at 50°C ambient. They are equipped with 28-gauge stranded PVC-insulated leads and 1/8" NPT ports. A flat mounting bracket is available. The series is rated for 10-micron filtration and a bleed rate of 0.1 scfm at 100 psig.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2013 |
| Product Name | Special Piloted 3-Way Air Valve |
| Valve Type | Directional; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |