Clippard 2 Way Normally Closed Air Valve E*-2-6-L

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Normally Closed Air Valve - E*-2-6-L - Clippard
Cincinnati, OH, United States
2 Way Normally Closed Air Valve
E*-2-6-L
2 Way Normally Closed Air Valve E*-2-6-L
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-2-6-L
Product Name 2 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Normally Closed Air Valve - E*-2-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out) - PQ-FV04 - Clippard
Specs
Valve Type Control Valve
Primary Material Brass / Bronze
Media Air
View Details
Flow Control Valve - JFC-5K - Clippard
Specs
Valve Type Angle; Needle
Primary Material Aluminum; Brass / Bronze
Media Air; Compressed Air
View Details
3 Way Normally Closed Air Valve - E*-3-24-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details