The DV-2C-12-V is a 2-way, normally-closed, cartridge-mounted electronic valve with 12 VDC operation and FKM seals, designed for precise fluid control. It features spade terminals or wire leads, a 0.052-inch orifice, and operates between 28 inches Hg vacuum and 100 psig (6.9 bar). The valve has a cycle life of 750 million, a response time of 10 to 20 ms, and consumes 1.9 watts. The body and spring are stainless steel, with wetted parts in polyetherimide, stainless steel, and PPS. Mounting is in-line, manifold, or cartridge, fitting a 3/4-inch bore. Operating temperature ranges from 32 to 130°F (0 to 54°C), and maximum flow is 100 l/min at 50 or 100 psig. The valve is compatible with a range of fluids and gases.
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DV-2C-12-V |
| Product Name | DV 2-Way Valve, Wire Leads, Cartridge, 0.052" Orifice, 12 VDC, FKM Seals |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |