The EC-3-24 is a 3-way, normally closed solenoid valve designed for clean, dry air with a pressure range of 28 in Hg vacuum to 105 psig. It operates on 24 V DC with a power consumption of 0.67 watt and has a response time of 5 to 10 milliseconds. The valve features in-line mounting, #10-32 ports with FKM seals, and a temperature range of 32 to 180°F. Air flow is rated at 0.6 scfm at 100 psig.
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EC-3-24 |
| Product Name | Fully Ported 3-WAY EW Series - Mouse Valves |
| Valve Type | Control Valve |
| Media | Air; Compressed Air |
| Maximum Pressure | 0.00 to 105.00 psi (0.0 to 73.9 m H2O) |
| Number of Ports | 2 |