Clippard DV 2-Way Valve, Spade Term., Manifold Mount, 0.070" Orifice, 12 VDC, FKM Seals DT-2M-12-L-V

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DT-2M-12-L-V is a 2-way, normally-closed electronic valve in the DV Series, designed for direct manifold mounting with spade terminals, 12 VDC operation, and FKM seals. It supports a maximum flow of 70 l/min at 100 psig (7 bar) and operates within a pressure range of vacuum to 50 psig (3.4 bar). The valve has a response time of 10 to 20 ms, consumes 1.9 watts, and is rated for 750 million cycles. The body and spring are stainless steel, with wetted parts in polyetherimide, stainless steel, and PPS. The port is a #10-32 male thread, and the operating temperature range is 32 to 130°F (0 to 54°C). The physical dimensions are 2.062 in (52.4 mm) long, 1.829 in (46.5 mm) wide, and 0.750 in (19.1 mm) deep.

Datasheet Summary
Powered by GS/AI

The DT-2M-12-L-V is a 2-way, normally-closed electronic valve in the DV Series, designed for direct manifold mounting with spade terminals, 12 VDC operation, and FKM seals. It supports a maximum flow of 70 l/min at 100 psig (7 bar) and operates within a pressure range of vacuum to 50 psig (3.4 bar). The valve has a response time of 10 to 20 ms, consumes 1.9 watts, and is rated for 750 million cycles. The body and spring are stainless steel, with wetted parts in polyetherimide, stainless steel, and PPS. The port is a #10-32 male thread, and the operating temperature range is 32 to 130°F (0 to 54°C). The physical dimensions are 2.062 in (52.4 mm) long, 1.829 in (46.5 mm) wide, and 0.750 in (19.1 mm) deep.

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070
Cincinnati, OH, United States
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070" Orifice, 12 VDC, FKM Seals
DT-2M-12-L-V
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070" Orifice, 12 VDC, FKM Seals DT-2M-12-L-V
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DT-2M-12-L-V
Product Name DV 2-Way Valve, Spade Term., Manifold Mount, 0.070" Orifice, 12 VDC, FKM Seals
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.07 inch (1.78 mm)
Maximum Pressure 50.00 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Clippard PQ Flow Controls Series - Right Angle Meter-In - PQ-CI05N - Clippard
Specs
Valve Type Control Valve; Angle
Primary Material Brass / Bronze
Media Air
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-WAY EW Series - Mouse Valves - ET-2-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details