The ET-2-12-H is a 2-way normally closed solenoid valve designed for clean, dry air applications with a pressure range of 28 in. Hg vacuum to 25 psig and a voltage rating of 12 V DC. It features spade terminals and an in-line mounting style. The valve has a power consumption of 0.67 watt, a response time of 5 to 10 milliseconds, and operates within a temperature range of 32 to 180°F. The air flow rate is 0.45 scfm at 25 psig outlet pressure.
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ET-2-12-H |
| Product Name | 2-WAY EW Series - Mouse Valves |
| Valve Type | Control Valve |
| Media | Air; Compressed Air |
| Valve Size | 0.06 inch (1.52 mm) |
| Maximum Pressure | 0.00 to 25.00 psi (0.0 to 17.59 m H2O) |