The DV-2C-12 is a 2-way, normally-closed electronic valve with a 0.052-inch orifice, 12 VDC operation, and cartridge mounting. It features stainless steel wetted materials, nitrile seals, and a flow rate of up to 100 l/min at 100 psig (7 bar). The valve has a response time of 10 to 20 ms, operates within a temperature range of 0 to 54°C, and consumes 1.9 watts. It supports inlet and outlet porting with 1/8" NPT or BSPT female threads, and is rated for operating pressures from 28" Hg vacuum to 100 psig. The valve is designed for in-line, manifold, or cartridge installation and offers a cycle life of 750 million operations.
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DV-2C-12 |
| Product Name | DV 2-Way Valve, Wire Leads, Cartridge, 0.052" Orifice, 12 VDC |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |