Clippard Fully Ported 3-WAY EW Series - Mouse Valves ET-3-12

Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote
Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ET-3-12 is a 3-way, normally closed solenoid valve designed for use with clean, dry air, featuring top (axial) wire leads and a 12 V DC operating voltage. It has a pressure range of 28 in. Hg vacuum to 105 psig and an air flow rate of 0.6 scfm at 100 psig. The valve operates within a temperature range of 32 to 180°F and has a power consumption of 0.67 watt. Response time is 5 to 10 milliseconds. It uses FKM seals and is available in standard, oxygen clean, and corrosion-resistant variants. The part is designed for in-line or manifold mounting.

Datasheet Summary
Powered by GS/AI

The ET-3-12 is a 3-way, normally closed solenoid valve designed for use with clean, dry air, featuring top (axial) wire leads and a 12 V DC operating voltage. It has a pressure range of 28 in. Hg vacuum to 105 psig and an air flow rate of 0.6 scfm at 100 psig. The valve operates within a temperature range of 32 to 180°F and has a power consumption of 0.67 watt. Response time is 5 to 10 milliseconds. It uses FKM seals and is available in standard, oxygen clean, and corrosion-resistant variants. The part is designed for in-line or manifold mounting.

Suppliers

Company
Product
Description
Supplier Links
Fully Ported 3-WAY EW Series - Mouse Valves - ET-3-12 - Clippard
Cincinnati, OH, United States
Fully Ported 3-WAY EW Series - Mouse Valves
ET-3-12
Fully Ported 3-WAY EW Series - Mouse Valves ET-3-12
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Supplier's Site Datasheet
Solenoid Valve - 51759438 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
51759438
Solenoid Valve 51759438
VALVE, EV SERIES, IMPERIAL MEASUREMENT, 3-WAY, N.C., IN-LINE MOUNT, SPADE TERMINAL (0.110 IN), 105 PSI, 12 VDC, NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY

VALVE, EV SERIES, IMPERIAL MEASUREMENT, 3-WAY, N.C., IN-LINE MOUNT, SPADE TERMINAL (0.110 IN), 105 PSI, 12 VDC, NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number ET-3-12 51759438
Product Name Fully Ported 3-WAY EW Series - Mouse Valves Solenoid Valve
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Clippard PQ Flow Controls Series - Right Angle Meter-Out - PQ-CV08N - Clippard
Specs
Valve Type Control Valve; Angle
Primary Material Brass / Bronze
Media Air
View Details
2-WAY EW Series - Mouse Valves - EC-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
4-Way Stem Valve - MAV-4 - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2 suppliers