Clippard Proportional In-Line and Manafold Control Valve E*-P-05-40-25

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves designed for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitoring. They feature a single moving part for long life and low friction, consume 1.9 watts at rated voltage, and are rated for maximum operating pressures of 25 psig with a 0.040 inch orifice. These valves accept 0 to 5 VDC input signals and are available in in-line or manifold mounting configurations with Nitrile seals as standard. The valve operates within a temperature range of 32 to 132°F and has a flow rate proportional to input current.

Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves designed for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitoring. They feature a single moving part for long life and low friction, consume 1.9 watts at rated voltage, and are rated for maximum operating pressures of 25 psig with a 0.040 inch orifice. These valves accept 0 to 5 VDC input signals and are available in in-line or manifold mounting configurations with Nitrile seals as standard. The valve operates within a temperature range of 32 to 132°F and has a flow rate proportional to input current.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-05-40-25 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-05-40-25
Proportional In-Line and Manafold Control Valve E*-P-05-40-25
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-05-40-25
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GNV Needle Valve, In-Line Mount, 1/4
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
15 mm Miniature Electronic Valve - E215E-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Intrinsically Safe Soleinoid Valve - EIO-3-*-15.5-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details