Clippard 15 mm Miniature Electronic Valve E315D-1W

Description
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
Request a Quote
Description
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15 mm Miniature Electronic Valve - E315D-1W - Clippard
Cincinnati, OH, United States
15 mm Miniature Electronic Valve
E315D-1W
15 mm Miniature Electronic Valve E315D-1W
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.

All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.

Supplier's Site

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E315D-1W
Product Name 15 mm Miniature Electronic Valve
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional  In-Line and Manafold Control Valve - E*-PM-05-09-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV3-1O-05-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
10 mm Miniature Electronic Valve - E210C-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
DV 3-Way Valve, Wire Leads, Manifold Mount, 24 VDC - DV-3M-24 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details