Clippard DV 2-Way Valve, Spade Term., Manifold Mount, 0.070" Orifice, 12 VDC DT-2M-12-L

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DT-2M-12-L is a 2-way, normally-closed electronic valve in the DV Series, featuring spade terminals, manifold mounting, and a 0.070-inch orifice, rated for 12 VDC operation. It operates within a pressure range of vacuum to 50 psig (3.4 bar) and handles a maximum flow of 70 l/min at 100 psig. The valve has a response time of 10 to 20 ms, consumes 1.9 watts, and is constructed with a stainless steel body and wetted parts including polyetherimide, stainless steel, and PPS, with nitrile seals standard. It is designed for in-line, manifold, or cartridge mounting and supports an operating temperature range of 0 to 54°C. With a rated cycle life of 750 million operations, it is suitable for precision fluid control applications across diverse industries.

Datasheet Summary
Powered by GS/AI

The DT-2M-12-L is a 2-way, normally-closed electronic valve in the DV Series, featuring spade terminals, manifold mounting, and a 0.070-inch orifice, rated for 12 VDC operation. It operates within a pressure range of vacuum to 50 psig (3.4 bar) and handles a maximum flow of 70 l/min at 100 psig. The valve has a response time of 10 to 20 ms, consumes 1.9 watts, and is constructed with a stainless steel body and wetted parts including polyetherimide, stainless steel, and PPS, with nitrile seals standard. It is designed for in-line, manifold, or cartridge mounting and supports an operating temperature range of 0 to 54°C. With a rated cycle life of 750 million operations, it is suitable for precision fluid control applications across diverse industries.

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070
Cincinnati, OH, United States
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070" Orifice, 12 VDC
DT-2M-12-L
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070" Orifice, 12 VDC DT-2M-12-L
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DT-2M-12-L
Product Name DV 2-Way Valve, Spade Term., Manifold Mount, 0.070" Orifice, 12 VDC
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.07 inch (1.78 mm)
Maximum Pressure 50.00 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Miniature Pinch Valve - NPV3-1O-25-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 14.00 psi (9.85 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-40-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV3-1O-05-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details