Clippard GNV Needle Valve, In-Line Mount, 1/8" NPT, Slot Adjustment GNV-3RI

Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote
Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GNV-3RI is an in-line mount needle valve with 1/8" NPT ports on both ends, designed for bidirectional flow control in pneumatic systems using air, water, or oil. It features a screwdriver slot adjustment, an electroless nickel plated brass body and needle, an anodized aluminum housing, and standard nitrile seals. The valve includes pre-applied sealant and mounting holes with a 0.156" diameter. Maximum input pressure is 300 psig, with an air flow rating of 11 scfm at 100 psig.

Datasheet Summary
Powered by GS/AI

The GNV-3RI is an in-line mount needle valve with 1/8" NPT ports on both ends, designed for bidirectional flow control in pneumatic systems using air, water, or oil. It features a screwdriver slot adjustment, an electroless nickel plated brass body and needle, an anodized aluminum housing, and standard nitrile seals. The valve includes pre-applied sealant and mounting holes with a 0.156" diameter. Maximum input pressure is 300 psig, with an air flow rating of 11 scfm at 100 psig.

Suppliers

Company
Product
Description
Supplier Links
GNV Needle Valve, In-Line Mount, 1/8
Cincinnati, OH, United States
GNV Needle Valve, In-Line Mount, 1/8" NPT, Slot Adjustment
GNV-3RI
GNV Needle Valve, In-Line Mount, 1/8" NPT, Slot Adjustment GNV-3RI
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.

  • #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports
  • Direct, in-line or cartridge mounting
  • Brass or ENP body, ENP or stainless steel needle, Nitrile seal
  • Screwdriver or knurled knob adjustment
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number GNV-3RI
Product Name GNV Needle Valve, In-Line Mount, 1/8" NPT, Slot Adjustment
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FBV Series 3-Way Fill & Bleed Toggle - FBV-3D - Clippard
Specs
Valve Type Directional; Poppet; Toggle
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2 suppliers
Fully Ported 3-WAY EW Series - Mouse Valves - EC-3-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
Electronic Latching Valve - EVL - Clippard
Specs
Primary Material Brass / Bronze; Stainless Steel
Media Air; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
View Details
Electronic Solenoid Valves - Electronic Solenoid Valves EC - Clippard
Specs
Media Gas; High Purity; Air; Breathable; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
Media Temperature 30 to 180 F (-1 to 82 C)
View Details