Clippard Solenoid Valve ETO-3M-24

Description
SOLENOID VALVE, 3-WAY ELECTRIC VALVE, MANIFOLD MOUNT, SPADE TERMINAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 3-WAY ELECTRIC VALVE, MANIFOLD MOUNT, SPADE TERMINAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 18807715 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
18807715
Solenoid Valve 18807715
SOLENOID VALVE, 3-WAY ELECTRIC VALVE, MANIFOLD MOUNT, SPADE TERMINAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 3-WAY ELECTRIC VALVE, MANIFOLD MOUNT, SPADE TERMINAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18807715
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
V-Port Ball Control Valves (VPB) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Ball
View Details