The EVP series is a line of two-way proportional valves designed for precise flow control of clean, dry air or inert gases in applications such as analytical instruments, ventilators, and blood pressure monitors. The valve features a single moving part for long life and low friction, consumes 1.9 watts at rated voltage, and supports input current control via DC or PWM signals. It is available with five orifice sizes including 0.040 inch, operates with inlet and outlet #10-32 threads, and is rated for maximum pressures up to 50 psig when configured with this orifice. Standard seal material is nitrile, with FKM and EPDM available. The valve supports in-line or manifold mounting and matches the electrical characteristics of EV-P-20 models, which accept 0 to 20 VDC input. The model E*-P-20-40-50 corresponds to the standard variant with a 0.040" orifice and 50 psig maximum pressure rating.
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-P-20-40-50 |
| Product Name | Proportional In-Line and Manafold Control Valve |
| Valve Type | Control Valve |
| Primary Material | Aluminum |
| Media | Gas; Inert Gases; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |