Clippard DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070" Orifice, 24 VDC DV-2M-24-L

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DV-2M-24-L is a 2-way, normally-closed electronic valve in the DV Series, designed for in-line or manifold mounting with wire leads and 24 VDC operation. It features a 0.070" (1.8 mm) orifice, handles pressures from 28" Hg vacuum to 50 psig (3.4 bar), and supports a maximum flow of 70 l/min at 100 psig. The valve has a response time of 10 to 20 ms, consumes 1.9 watts, and operates between 32 and 130°F (0 to 54°C). The body and spring are stainless steel, with nitrile seals standard, and it is rated for 750 million cycles. Mounting is compatible with manifold systems using #10-32 inlet ports and 1/8" NPT or BSPT female outlet ports.

Datasheet Summary
Powered by GS/AI

The DV-2M-24-L is a 2-way, normally-closed electronic valve in the DV Series, designed for in-line or manifold mounting with wire leads and 24 VDC operation. It features a 0.070" (1.8 mm) orifice, handles pressures from 28" Hg vacuum to 50 psig (3.4 bar), and supports a maximum flow of 70 l/min at 100 psig. The valve has a response time of 10 to 20 ms, consumes 1.9 watts, and operates between 32 and 130°F (0 to 54°C). The body and spring are stainless steel, with nitrile seals standard, and it is rated for 750 million cycles. Mounting is compatible with manifold systems using #10-32 inlet ports and 1/8" NPT or BSPT female outlet ports.

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070
Cincinnati, OH, United States
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070" Orifice, 24 VDC
DV-2M-24-L
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070" Orifice, 24 VDC DV-2M-24-L
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DV-2M-24-L
Product Name DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070" Orifice, 24 VDC
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.07 inch (1.78 mm)
Maximum Pressure 50.00 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2-WAY EW Series - Mouse Valves - ET-2-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
2 suppliers
Proportional  In-Line and Manafold Control Valve - E*-P-20-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E315D-1D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E215D-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details