Clippard FV Series 4-Way Fully Ported Valve FV-5D

Description
4-Way Double Plunger Valve, 5 Ports, #10-32
Request a Quote
Description
4-Way Double Plunger Valve, 5 Ports, #10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FV-5D is a 4-way, 5-port, double-acting spool valve with #10-32 threaded ports, designed for air flow of 6 scfm at 50 psig and 10 scfm at 100 psig. It measures 1.250 inches in length and 0.625 inches in diameter, with a 15/32-32 thread connection for exhaust. The valve features a 2-position, non-spring-return actuation and includes #10-32 inlet and outlet ports with a 0.187-inch port diameter. Optional FKM seals are available for high-temperature or chemically aggressive environments.

Datasheet Summary
Powered by GS/AI

FV-5D is a 4-way, 5-port, double-acting spool valve with #10-32 threaded ports, designed for air flow of 6 scfm at 50 psig and 10 scfm at 100 psig. It measures 1.250 inches in length and 0.625 inches in diameter, with a 15/32-32 thread connection for exhaust. The valve features a 2-position, non-spring-return actuation and includes #10-32 inlet and outlet ports with a 0.187-inch port diameter. Optional FKM seals are available for high-temperature or chemically aggressive environments.

Suppliers

Company
Product
Description
Supplier Links
FV Series 4-Way Fully Ported Valve - FV-5D - Clippard
Cincinnati, OH, United States
FV Series 4-Way Fully Ported Valve
FV-5D
FV Series 4-Way Fully Ported Valve FV-5D
4-Way Double Plunger Valve, 5 Ports, #10-32

4-Way Double Plunger Valve, 5 Ports, #10-32

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number FV-5D
Product Name FV Series 4-Way Fully Ported Valve
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E215E-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV2-1C-23-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Number of Ports 2
View Details
Compact Air Valve - ESO-2*-6 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
4-Way Stem Cartridge Valve - HV-4C - Clippard
Specs
Valve Type Cartridge; Stem Valve
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details