The EVP series is a family of 2-way proportional valves for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitors. The valve uses a single moving part for long life and low power consumption of 1.9 watts at 73°F. It supports inlet and outlet ports with #10-32 threads and offers in-line or manifold mounting options. Orifice sizes include 0.009", 0.013", 0.025", 0.040", and 0.060", with a maximum operating pressure of 100 psig for the 0.013" orifice. The valve is controlled by DC current between 0 to 0.370 amps for 0 to 5 VDC input, with seal materials available in nitrile, FKM, or EPDM. Flow is proportional to input current and response is linearized across the operating range.
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-P-05-13-A0 |
| Product Name | Proportional In-Line and Manafold Control Valve |
| Valve Type | Control Valve |
| Primary Material | Aluminum |
| Media | Gas; Inert Gases; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |