The PQ-FV04 is an in-line flow control for air, designed for tube-to-tube connection and installable as meter-in or meter-out. It features a knurled knob for precise adjustment and a locking nut to secure the setting. The device is compact, with a tubing size of 1/8", dimensions of 0.125" diameter, 0.550" G, 1.087" A, and 1.570" W. It operates within a pressure range of 0 to 150 psig and vacuum range of 0 to 29.5" Hg. Constructed from nickel-plated brass, plastic resin, and stainless steel with nitrile seals, it is compatible with polyurethane, nylon, polyethylene, and polypropylene tubing.
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device.
The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required.
In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting.
• Small, compact size
• Design flexibility and fast response
• Complete rotation of the valve body around the bolt
allows for optimum positioning of tubing
• Special adjustment needle design allows large adjustment
ranges with high precision
• Ideal for use with polyurethane, nylon, polyethylene
and polypropylene tubing
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PQ-FV04 |
| Product Name | Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out) |
| Valve Type | Control Valve |
| Primary Material | Brass / Bronze |
| Media | Air |
| Valve Size | 0.12 inch (3.17 mm) |