The PQ-CV04P is a right angle meter-out flow control designed for direct mounting to 1/8" NPT ports, with 1/8" tubing connection. It features a knurled knob for adjustment, a locking nut to secure settings, and allows free intake airflow with metered exhaust through a precision needle valve. Constructed of nickel-plated brass, plastic resin, and stainless steel, it operates within a pressure range of 0 to 150 psig and vacuum range of 0 to 29.5" Hg. Dimensions are 7/16" in height, 1.630" in length, and 1.165" in width, with a hex thru-hole for mounting. It is compatible with polyurethane, nylon, polyethylene, and polypropylene tubing.
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device.
The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required.
In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting.
• Small, compact size
• Design flexibility and fast response
• Complete rotation of the valve body around the bolt
allows for optimum positioning of tubing
• Special adjustment needle design allows large adjustment
ranges with high precision
• Ideal for use with polyurethane, nylon, polyethylene
and polypropylene tubing
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PQ-CV04P |
| Product Name | Clippard PQ Flow Controls Series - Right Angle Meter-Out |
| Valve Type | Control Valve; Angle |
| Primary Material | Brass / Bronze |
| Media | Air |
| Valve Size | 0.12 inch (3.17 mm) |